Vishay Intertechnology, Inc. Resistor Networks, Arrays - MDP1603-474G MDP1603-474G

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078435-MDP1603-474G Number of Circuits: 8 Tolerance: 2 % Resistance: 470 kΩ Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): MDP1603-474GMDP16-03 -474G; MDP1603474G; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078435-MDP1603-474G Number of Circuits: 8 Tolerance: 2 % Resistance: 470 kΩ Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): MDP1603-474GMDP16-03 -474G; MDP1603474G; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP1603-474G - 1078435-MDP1603-474G - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP1603-474G
1078435-MDP1603-474G
Resistor Networks, Arrays - MDP1603-474G 1078435-MDP1603-474G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078435-MDP1603-474G Number of Circuits: 8 Tolerance: 2 % Resistance: 470 kΩ Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): MDP1603-474GMDP16-03 -474G; MDP1603474G; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078435-MDP1603-474G
Number of Circuits: 8
Tolerance: 2 %
Resistance: 470 kΩ
Number of Pins: 16
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): MDP1603-474GMDP16-03-474G; MDP1603474G;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Product overview: MDP1603-474G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603-474G can be used for catalog matching and distributor lookup.

Product overview: MDP1603-474G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603-474G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1078435-MDP1603-474G 50-MDP1603-474G
Product Name Resistor Networks, Arrays - MDP1603-474G Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers