Vishay Intertechnology, Inc. Resistor Networks, Arrays - MDP1603-101G MDP1603-101G

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078428-MDP1603-101G Number of Circuits: 8 Resistance: 100 Ω Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): MDP1603-101GMDP16-03 -101-G; MDP16-03-101G; MDP1603101G; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078428-MDP1603-101G Number of Circuits: 8 Resistance: 100 Ω Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): MDP1603-101GMDP16-03 -101-G; MDP16-03-101G; MDP1603101G; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP1603-101G - 1078428-MDP1603-101G - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP1603-101G
1078428-MDP1603-101G
Resistor Networks, Arrays - MDP1603-101G 1078428-MDP1603-101G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078428-MDP1603-101G Number of Circuits: 8 Resistance: 100 Ω Number of Pins: 16 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): MDP1603-101GMDP16-03 -101-G; MDP16-03-101G; MDP1603101G; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078428-MDP1603-101G
Number of Circuits: 8
Resistance: 100 Ω
Number of Pins: 16
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): MDP1603-101GMDP16-03-101-G; MDP16-03-101G; MDP1603101G;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Isolated 100 Ohm DIP Resistor - 50-MDP1603-101G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 100 Ohm DIP Resistor
50-MDP1603-101G
Isolated 100 Ohm DIP Resistor 50-MDP1603-101G
Resistor Network Thick Film 100 Ohm 2% 2.25 Watt Isolated 16-Pin DIP Product overview: MDP1603-101G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100 Ohm, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100 Ohm, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603-101G can be used for catalog matching and distributor lookup.

Resistor Network Thick Film 100 Ohm 2% 2.25 Watt Isolated 16-Pin DIP Product overview: MDP1603-101G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 100 Ohm, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 100 Ohm, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603-101G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1078428-MDP1603-101G 50-MDP1603-101G
Product Name Resistor Networks, Arrays - MDP1603-101G Isolated 100 Ohm DIP Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers