Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 5.6Kohms 2% Bussed MDP16015K60GE04

Description
Resistor Networks & Arrays 16pin 5.6Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 5.6Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 5.6Kohms 2% Bussed - MDP16015K60GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 5.6Kohms 2% Bussed
MDP16015K60GE04
Resistor Networks & Arrays 16pin 5.6Kohms 2% Bussed MDP16015K60GE04
Resistor Networks & Arrays 16pin 5.6Kohms 2% Bussed

Resistor Networks & Arrays 16pin 5.6Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - MDP5.6KD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP5.6KD-ND
Resistor Networks, Arrays MDP5.6KD-ND
"5.6k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"5.6k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP16015K60GE04 MDP5.6KD-ND
Product Name Resistor Networks & Arrays 16pin 5.6Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 5600 ohms 5600 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details