Resistor Networks & Arrays 16pin 470Kohms 2% Bussed
"3.3k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MDP16013K30GE04 | MDP3.3KD-ND |
| Product Name | Resistor Networks & Arrays 16pin 470Kohms 2% Bussed | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Resistance Range | 470000 ohms | 3300 ohms |
| Tolerance | 2 +/- % | 2 +/- % |
| Category / Application | General Use |