Vishay Intertechnology, Inc. Arrays",RES ARRAY 22K OHM 15 RES 16DIP MDP160122K0GE04

Description
Arrays",RES ARRAY 22Kohm 15 RES 16DIP
Request a Quote Datasheet
Description
Arrays",RES ARRAY 22Kohm 15 RES 16DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 22K OHM 15 RES 16DIP
MDP160122K0GE04
Arrays",RES ARRAY 22K OHM 15 RES 16DIP MDP160122K0GE04
Arrays",RES ARRAY 22Kohm 15 RES 16DIP

Arrays",RES ARRAY 22Kohm 15 RES 16DIP

Supplier's Site
Resistor Networks, Arrays - MDP22KD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP22KD-ND
Resistor Networks, Arrays MDP22KD-ND
"22k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"22k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP160122K0GE04 MDP22KD-ND
Product Name Arrays",RES ARRAY 22K OHM 15 RES 16DIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 22000 ohms 22000 ohms
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1622956-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 49.9 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details