Vishay Precision Group IC, 0.02, 0.125 W/RE MDP1601103G

Description
IC, 0.02, 0.125 W/RE
Request a Quote
Description
IC, 0.02, 0.125 W/RE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC, 0.02, 0.125 W/RE - MDP1601103G - ASAP Semiconductor LLC
Anaheim, CA, United States
IC, 0.02, 0.125 W/RE
MDP1601103G
IC, 0.02, 0.125 W/RE MDP1601103G
IC, 0.02, 0.125 W/RE

IC, 0.02, 0.125 W/RE

Supplier's Site
Resistor - 15078475 - Radwell International
Willingboro, NJ, United States
Resistor
15078475
Resistor 15078475
RESISTOR, THICK FILM RESISTOR NETWORK, 125MW, RESISTANCE:10KOHM, 2%, NO. OF ELEMENTS:15, SERIES:MDP. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THICK FILM RESISTOR NETWORK, 125MW, RESISTANCE:10KOHM, 2%, NO. OF ELEMENTS:15, SERIES:MDP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors
Product Number MDP1601103G 15078475
Product Name IC, 0.02, 0.125 W/RE Resistor
Power Rating 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details