Vishay Precision Group Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0.... MDP1601102GD04

Description
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....
Request a Quote
Description
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0.... - MDP1601102GD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....
MDP1601102GD04
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0.... MDP1601102GD04
Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....

Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0....

Supplier's Site
Resistor, Bus Res N/w, 15, 1Kohm, 2%, Dip; Resistance Vishay - 04F5844 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w, 15, 1Kohm, 2%, Dip; Resistance Vishay
04F5844
Resistor, Bus Res N/w, 15, 1Kohm, 2%, Dip; Resistance Vishay 04F5844
RESISTOR, BUS RES N/W, 15, 1KOHM, 2%, DIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW RoHS Compliant: No

RESISTOR, BUS RES N/W, 15, 1KOHM, 2%, DIP; Resistance:1kohm; Network Circuit Type:Bussed; No. of Resistors:15Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MDP1601102GD04 04F5844
Product Name Thick Film Resistor NetworkSeries:MDP; Resistance:1kohm; Resistance Tolerance: 2%; Power Rating:0.... Resistor, Bus Res N/w, 15, 1Kohm, 2%, Dip; Resistance Vishay
Technology / Construction Thick Film (Chip)
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details