Vishay Intertechnology, Inc. 15W Resistor MDP1601-103G

Description
Vishay Dale. Res Net DIP10KX15 2% .15W@25C Product overview: MDP1601-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1601-103G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Vishay Dale. Res Net DIP10KX15 2% .15W@25C Product overview: MDP1601-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1601-103G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
15W Resistor - 50-MDP1601-103G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15W Resistor
50-MDP1601-103G
15W Resistor 50-MDP1601-103G
Vishay Dale. Res Net DIP10KX15 2% .15W@25C Product overview: MDP1601-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1601-103G can be used for catalog matching and distributor lookup.

Vishay Dale. Res Net DIP10KX15 2% .15W@25C Product overview: MDP1601-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15W, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1601-103G can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - MDP1601-103G - 998968-MDP1601-103G - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP1601-103G
998968-MDP1601-103G
Resistor Networks, Arrays - MDP1601-103G 998968-MDP1601-103G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998968-MDP1601-103G Length: 21.6 mm Number of Circuits: 15 Mounting: SMD (SMT) Thickness: 3.05 mm Resistance: 10 kΩ Power Rating: 125 mW Number of Pins: 16 Width: 6.35 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): MDP1601-103GMDP-1601 -103G; MDP16-01-103G; MDP1601103G; Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998968-MDP1601-103G
Length: 21.6 mm
Number of Circuits: 15
Mounting: SMD (SMT)
Thickness: 3.05 mm
Resistance: 10 kΩ
Power Rating: 125 mW
Number of Pins: 16
Width: 6.35 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): MDP1601-103GMDP-1601-103G; MDP16-01-103G; MDP1601103G;
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-MDP1601-103G 998968-MDP1601-103G
Product Name 15W Resistor Resistor Networks, Arrays - MDP1601-103G
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers