Win Source Part Number: 1111861-MDP1405191AG
Category: Resistors>Resistor Networks, Arrays
Series: MDP
Package: Tube
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 330, 470
Circuit Type: Dual Terminator
Number of Resistors: 24
Number of Pins: 14
Power Per Element: 125mW
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.750" L x 0.250" W (19.05mm x 6.35mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0060
Mfr: Vishay Dale
Other Names: MDP1405191AGE04-ND,M
RES NET 330/470ohm 14P DT DIP
"330, 470 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
RES NTWRK 24 RES MULT OHM 14DIP Product overview: MDP1405191AGE04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1405191AGE04 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1111861-MDP1405191AGE04 | MDP1405191AGE04 | MDP330/470C-ND | 50-MDP1405191AGE04 |
| Product Name | Resistors - Resistor Networks, Arrays | RES NET 330/470 OHM 14P DT DIP | Resistor Networks, Arrays | Resistor |
| Configuration | Chip Array | Chip Array | ||
| Mounting / Packaging | ThroughHole | ThroughHole; "14-DIP | 14-DIP (0.300", 7.62mm) | |
| Resistance Range | 330 to 470 ohms | 470 ohms | 330 to 470 ohms | |
| Tolerance | 2 +/- % | 2 +/- % | ||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |