Vishay Intertechnology, Inc. Resistor MDP1405121CGE04

Description
RES NTWRK 24 RES MULT OHM 14DIP Product overview: MDP1405121CGE04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1405121CGE04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES NTWRK 24 RES MULT OHM 14DIP Product overview: MDP1405121CGE04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1405121CGE04 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NTWRK 24 RES MULT OHM 14DIP Product overview: MDP1405121CGE04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1405121CGE04 can be used for catalog matching and distributor lookup.

RES NTWRK 24 RES MULT OHM 14DIP Product overview: MDP1405121CGE04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1405121CGE04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
960977-MDP1405121CGE04
Resistors - Resistor Networks, Arrays 960977-MDP1405121CGE04
Win Source Part Number: 960977-MDP1405121CGE 04 Category: Resistors>Resistor Networks, Arrays Series: MDP Package: Tube Height - Seated (Max): 0.155" (3.94mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 220, 270 Circuit Type: Dual Terminator Number of Resistors: 24 Number of Pins: 14 Power Per Element: 125mW Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.750" L x 0.250" W (19.05mm x 6.35mm) Alternative Parts (Cross-Reference): 4114R-3-221/331; MDP14-05-181/391G; 4116R-3-221/331LF; 4116R-3-181/391; MDP16-05-331/471G; M8340101KA009GJD04; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0060 Mfr: Vishay Dale

Win Source Part Number: 960977-MDP1405121CGE04
Category: Resistors>Resistor Networks, Arrays
Series: MDP
Package: Tube
Height - Seated (Max): 0.155" (3.94mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 220, 270
Circuit Type: Dual Terminator
Number of Resistors: 24
Number of Pins: 14
Power Per Element: 125mW
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.750" L x 0.250" W (19.05mm x 6.35mm)
Alternative Parts (Cross-Reference): 4114R-3-221/331; MDP14-05-181/391G; 4116R-3-221/331LF; 4116R-3-181/391; MDP16-05-331/471G; M8340101KA009GJD04;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0060
Mfr: Vishay Dale

Buy Now Datasheet
Resistor Networks, Arrays - MDP1405121CGE04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP1405121CGE04-ND
Resistor Networks, Arrays MDP1405121CGE04-ND
"220, 270 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"220, 270 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Vishay/DaleRES NET 220/270 OHM 14P DT DIP - MDP1405121CGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES NET 220/270 OHM 14P DT DIP
MDP1405121CGE04
Vishay/DaleRES NET 220/270 OHM 14P DT DIP MDP1405121CGE04
Vishay/DaleRES NET 220/270ohm 14P DT DIP

Vishay/DaleRES NET 220/270ohm 14P DT DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 50-MDP1405121CGE04 960977-MDP1405121CGE04 MDP1405121CGE04-ND MDP1405121CGE04
Product Name Resistor Resistors - Resistor Networks, Arrays Resistor Networks, Arrays Vishay/DaleRES NET 220/270 OHM 14P DT DIP
Mounting / Packaging 14-DIP (0.300", 7.62mm) ThroughHole ThroughHole; "14-DIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Chip Array Chip Array
Resistance Range 220 to 270 ohms 220 to 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details