Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP140382R0GE04

Description
"82 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"82 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP140382R0GE04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP140382R0GE04-ND
Resistor Networks, Arrays MDP140382R0GE04-ND
"82 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"82 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Networks & Arrays 14pin 82ohms 2% I solated - MDP140382R0GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 14pin 82ohms 2% I solated
MDP140382R0GE04
Resistor Networks & Arrays 14pin 82ohms 2% I solated MDP140382R0GE04
Resistor Networks & Arrays 14pin 82ohms 2% I solated

Resistor Networks & Arrays 14pin 82ohms 2% I solated

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MDP140382R0GE04-ND MDP140382R0GE04
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 14pin 82ohms 2% I solated
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 82 ohms 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers