Resistor Networks & Arrays 14pin 51ohms 2% I solated
"510 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
7 Resistor Network, 510 Ohm, Isolated, 14-Pin DIP Product overview: MDP1403510RGE04 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 510 Ohm, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 510 Ohm, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1403510RGE04 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MDP1403510RGE04 | MDP510B-ND | 50-MDP1403510RGE04 |
| Product Name | Resistor Networks & Arrays 14pin 51ohms 2% I solated | Resistor Networks, Arrays | Isolated 510 Ohm DIP Resistor |
| Configuration | Chip Array | Chip Array | |
| Resistance Range | 51 ohms | 510 ohms | 510 ohms |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; "14-DIP |