Vishay Intertechnology, Inc. Resistor Networks & Arrays 14pin 4.7Kohms 2% Isolated MDP14034K70GE04

Description
Resistor Networks & Arrays 14pin 4.7Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 14pin 4.7Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 14pin 4.7Kohms 2% Isolated - MDP14034K70GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 14pin 4.7Kohms 2% Isolated
MDP14034K70GE04
Resistor Networks & Arrays 14pin 4.7Kohms 2% Isolated MDP14034K70GE04
Resistor Networks & Arrays 14pin 4.7Kohms 2% Isolated

Resistor Networks & Arrays 14pin 4.7Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - MDP4.7KB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP4.7KB-ND
Resistor Networks, Arrays MDP4.7KB-ND
"4.7k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"4.7k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP14034K70GE04 MDP4.7KB-ND
Product Name Resistor Networks & Arrays 14pin 4.7Kohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details