"390 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
RES NET 390ohm 14P 7RES DIP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MDP1403390RGE04-ND | MDP1403390RGE04 |
| Product Name | Resistor Networks, Arrays | RES NET 390 OHM 14P 7RES DIP |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; "14-DIP | |
| Resistance Range | 390 ohms | 390 ohms |