Vishay Intertechnology, Inc. RES NET 33K OHM 14P 7RES DIP MDP140333K0GE04

Description
RES NET 33Kohm 14P 7RES DIP
Request a Quote Datasheet
Description
RES NET 33Kohm 14P 7RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 33K OHM 14P 7RES DIP - MDP140333K0GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 33K OHM 14P 7RES DIP
MDP140333K0GE04
RES NET 33K OHM 14P 7RES DIP MDP140333K0GE04
RES NET 33Kohm 14P 7RES DIP

RES NET 33Kohm 14P 7RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP140333K0GE04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP140333K0GE04-ND
Resistor Networks, Arrays MDP140333K0GE04-ND
"33k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"33k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP140333K0GE04 MDP140333K0GE04-ND
Product Name RES NET 33K OHM 14P 7RES DIP Resistor Networks, Arrays
Resistance Range 33000 ohms 33000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details