Vishay Intertechnology, Inc. Resistor Networks & Arrays 14pin 330ohms 2% Isolated MDP1403330RGE04

Description
Resistor Networks & Arrays 14pin 330ohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 14pin 330ohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 14pin 330ohms 2% Isolated - MDP1403330RGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 14pin 330ohms 2% Isolated
MDP1403330RGE04
Resistor Networks & Arrays 14pin 330ohms 2% Isolated MDP1403330RGE04
Resistor Networks & Arrays 14pin 330ohms 2% Isolated

Resistor Networks & Arrays 14pin 330ohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - MDP330B-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP330B-ND
Resistor Networks, Arrays MDP330B-ND
"330 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"330 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP1403330RGE04 MDP330B-ND
Product Name Resistor Networks & Arrays 14pin 330ohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 330 ohms 330 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Adjustable Resistors - 1445504 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers