Vishay Intertechnology, Inc. RES NET 2.4K OHM 14P 7RES DIP MDP14032K40GE04

Description
RES NET 2.4Kohm 14P 7RES DIP
Request a Quote Datasheet
Description
RES NET 2.4Kohm 14P 7RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.4K OHM 14P 7RES DIP - MDP14032K40GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.4K OHM 14P 7RES DIP
MDP14032K40GE04
RES NET 2.4K OHM 14P 7RES DIP MDP14032K40GE04
RES NET 2.4Kohm 14P 7RES DIP

RES NET 2.4Kohm 14P 7RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP14032K40GE04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP14032K40GE04-ND
Resistor Networks, Arrays MDP14032K40GE04-ND
"2.4k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"2.4k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP14032K40GE04 MDP14032K40GE04-ND
Product Name RES NET 2.4K OHM 14P 7RES DIP Resistor Networks, Arrays
Resistance Range 2400 ohms 2400 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details