Vishay Intertechnology, Inc. RES NET 2.2K OHM 14P 7RES DIP MDP14032K20GE04

Description
RES NET 2.2Kohm 14P 7RES DIP
Request a Quote Datasheet
Description
RES NET 2.2Kohm 14P 7RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 2.2K OHM 14P 7RES DIP - MDP14032K20GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 2.2K OHM 14P 7RES DIP
MDP14032K20GE04
RES NET 2.2K OHM 14P 7RES DIP MDP14032K20GE04
RES NET 2.2Kohm 14P 7RES DIP

RES NET 2.2Kohm 14P 7RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP2.2KB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP2.2KB-ND
Resistor Networks, Arrays MDP2.2KB-ND
"2.2k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"2.2k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP14032K20GE04 MDP2.2KB-ND
Product Name RES NET 2.2K OHM 14P 7RES DIP Resistor Networks, Arrays
Resistance Range 2200 ohms 2200 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details