Vishay Intertechnology, Inc. Resistor Networks & Arrays 270Kohms 14pin MDP1403274G

Description
Resistor Networks & Arrays 270Kohms 14pin
Request a Quote
Description
Resistor Networks & Arrays 270Kohms 14pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 270Kohms 14pin - MDP1403274G - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 270Kohms 14pin
MDP1403274G
Resistor Networks & Arrays 270Kohms 14pin MDP1403274G
Resistor Networks & Arrays 270Kohms 14pin

Resistor Networks & Arrays 270Kohms 14pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MDP1403274G
Product Name Resistor Networks & Arrays 270Kohms 14pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - CND2B10TTE103J - 1052857-CND2B10TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers