Vishay Intertechnology, Inc. RES NET 270 OHM 14P 7RES DIP MDP1403270RGE04

Description
RES NET 270ohm 14P 7RES DIP
Request a Quote Datasheet
Description
RES NET 270ohm 14P 7RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 270 OHM 14P 7RES DIP - MDP1403270RGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 270 OHM 14P 7RES DIP
MDP1403270RGE04
RES NET 270 OHM 14P 7RES DIP MDP1403270RGE04
RES NET 270ohm 14P 7RES DIP

RES NET 270ohm 14P 7RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP270B-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP270B-ND
Resistor Networks, Arrays MDP270B-ND
"270 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"270 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP1403270RGE04 MDP270B-ND
Product Name RES NET 270 OHM 14P 7RES DIP Resistor Networks, Arrays
Resistance Range 270 ohms 270 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details