Vishay Intertechnology, Inc. Resistor Networks & Arrays 14pin 322ohms 2% MDP140322R0GE04

Description
Resistor Networks & Arrays 14pin 322ohms 2%
Request a Quote Datasheet
Description
Resistor Networks & Arrays 14pin 322ohms 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 14pin 322ohms 2% - MDP140322R0GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 14pin 322ohms 2%
MDP140322R0GE04
Resistor Networks & Arrays 14pin 322ohms 2% MDP140322R0GE04
Resistor Networks & Arrays 14pin 322ohms 2%

Resistor Networks & Arrays 14pin 322ohms 2%

Supplier's Site
Resistor Networks, Arrays - MDP140322R0GE04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP140322R0GE04-ND
Resistor Networks, Arrays MDP140322R0GE04-ND
"22 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"22 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP140322R0GE04 MDP140322R0GE04-ND
Product Name Resistor Networks & Arrays 14pin 322ohms 2% Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 322 ohms 22 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor Networks, Arrays - CN2B4TTE102J - 1112867-CN2B4TTE102J - Win Source Electronics
Specs
Configuration Chip Array
Resistance Range 1000 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details