Vishay Intertechnology, Inc. Resistor Networks & Arrays 1Kohms 14pin 2% M-DIP MDP14031K00GE04

Description
Resistor Networks & Arrays 1Kohms 14pin 2% M-DIP
Request a Quote Datasheet
Description
Resistor Networks & Arrays 1Kohms 14pin 2% M-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 1Kohms 14pin 2% M-DIP - MDP14031K00GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 1Kohms 14pin 2% M-DIP
MDP14031K00GE04
Resistor Networks & Arrays 1Kohms 14pin 2% M-DIP MDP14031K00GE04
Resistor Networks & Arrays 1Kohms 14pin 2% M-DIP

Resistor Networks & Arrays 1Kohms 14pin 2% M-DIP

Supplier's Site
Resistor Networks, Arrays - MDP1.0KB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP1.0KB-ND
Resistor Networks, Arrays MDP1.0KB-ND
"1k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"1k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP14031K00GE04 MDP1.0KB-ND
Product Name Resistor Networks & Arrays 1Kohms 14pin 2% M-DIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 1000 ohms 1000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers