Vishay Intertechnology, Inc. Resistor Networks & Arrays 14pin 10Kohms 2% Isolated MDP140310K0GD04

Description
Resistor Networks & Arrays 14pin 10Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 14pin 10Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 14pin 10Kohms 2% Isolated - MDP140310K0GD04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 14pin 10Kohms 2% Isolated
MDP140310K0GD04
Resistor Networks & Arrays 14pin 10Kohms 2% Isolated MDP140310K0GD04
Resistor Networks & Arrays 14pin 10Kohms 2% Isolated

Resistor Networks & Arrays 14pin 10Kohms 2% Isolated

Supplier's Site
Isolated Resistor - 50-MDP140310K0GD04 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated Resistor
50-MDP140310K0GD04
Isolated Resistor 50-MDP140310K0GD04
Resistor Networks & Arrays 14pin 10Kohms 2% Isolated Product overview: MDP140310K0GD04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP140310K0GD04 can be used for catalog matching and distributor lookup.

Resistor Networks & Arrays 14pin 10Kohms 2% Isolated Product overview: MDP140310K0GD04 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP140310K0GD04 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - MDP140310K0GD04 - 1023359-MDP140310K0GD04 - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP140310K0GD04
1023359-MDP140310K0GD04
Resistor Networks, Arrays - MDP140310K0GD04 1023359-MDP140310K0GD04
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1023359-MDP140310K0G D04 Termination: DIP Length: 19.05 mm Number of Circuits: 7 Number of Terminals: 14 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Height: 3.05 mm Weight: 1.299996 g Resistance: 10 kΩ Power Rating: 1.73 W Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 250 mW Width: 7.87 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): 4114R-1-103; 4116R-1-103LF; 4116R-1-103; MDP160310K0GE04; M8340102K1002GAD04; M8340101M1002JAD04; Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Schedule B: 8533210075 Lead Pitch: 2.54 mm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023359-MDP140310K0GD04
Termination: DIP
Length: 19.05 mm
Number of Circuits: 7
Number of Terminals: 14
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Height: 3.05 mm
Weight: 1.299996 g
Resistance: 10 kΩ
Power Rating: 1.73 W
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 250 mW
Width: 7.87 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): 4114R-1-103; 4116R-1-103LF; 4116R-1-103; MDP160310K0GE04; M8340102K1002GAD04; M8340101M1002JAD04;
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Schedule B: 8533210075
Lead Pitch: 2.54 mm

Buy Now

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number MDP140310K0GD04 50-MDP140310K0GD04 1023359-MDP140310K0GD04
Product Name Resistor Networks & Arrays 14pin 10Kohms 2% Isolated Isolated Resistor Resistor Networks, Arrays - MDP140310K0GD04
Configuration Chip Array Chip Array
Resistance Range 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Mounting / Packaging DIP-14 Surface Mount Technology (SMT / SMD)
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers