VISHAY INTERTECHNOLOGY, INC.
MDP1403103G -- RES NET 10K 2% 14DIP
Vishay Intertechnology, Inc.
RES NET 10K 2% 14DIP
MDP1403103G
Description
RES NET 10K 2% 14DIP
Request a Quote
Email Supplier
Description
RES NET 10K 2% 14DIP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
MDP1403103G |
|
Product Name
|
RES NET 10K 2% 14DIP |
|
Tolerance
|
2 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Bolt-on Chassis; Screw Terminals
Resistance Range
4700 ohms
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers