Vishay Intertechnology, Inc. RES NET 100 OHM 14P 7RES DIP MDP1403100RGE04

Description
RES NET 100ohm 14P 7RES DIP
Request a Quote Datasheet
Description
RES NET 100ohm 14P 7RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100 OHM 14P 7RES DIP - MDP1403100RGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100 OHM 14P 7RES DIP
MDP1403100RGE04
RES NET 100 OHM 14P 7RES DIP MDP1403100RGE04
RES NET 100ohm 14P 7RES DIP

RES NET 100ohm 14P 7RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP100B-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP100B-ND
Resistor Networks, Arrays MDP100B-ND
"100 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"100 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP1403100RGE04 MDP100B-ND
Product Name RES NET 100 OHM 14P 7RES DIP Resistor Networks, Arrays
Resistance Range 100 ohms 100 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details