Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP1403100KGE04

Description
"100k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"100k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP100KB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP100KB-ND
Resistor Networks, Arrays MDP100KB-ND
"100k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"100k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES NET 100K OHM 14P 7RES DIP - MDP1403100KGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 14P 7RES DIP
MDP1403100KGE04
RES NET 100K OHM 14P 7RES DIP MDP1403100KGE04
RES NET 100Kohm 14P 7RES DIP

RES NET 100Kohm 14P 7RES DIP

Supplier's Site
Mdp14-03 100K 2% E04 E1 Vishay - 47P5953 - Newark, An Avnet Company
Chicago, IL, United States
Mdp14-03 100K 2% E04 E1 Vishay
47P5953
Mdp14-03 100K 2% E04 E1 Vishay 47P5953
MDP14-03 100K 2% E04 e1

MDP14-03 100K 2% E04 e1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MDP100KB-ND MDP1403100KGE04 47P5953
Product Name Resistor Networks, Arrays RES NET 100K OHM 14P 7RES DIP Mdp14-03 100K 2% E04 E1 Vishay
Configuration Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers