Vishay Intertechnology, Inc. RES NET 5.1K OHM 14P 13RES DIP MDP14015K10GE04

Description
RES NET 5.1Kohm 14P 13RES DIP
Request a Quote Datasheet
Description
RES NET 5.1Kohm 14P 13RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 5.1K OHM 14P 13RES DIP - MDP14015K10GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 5.1K OHM 14P 13RES DIP
MDP14015K10GE04
RES NET 5.1K OHM 14P 13RES DIP MDP14015K10GE04
RES NET 5.1Kohm 14P 13RES DIP

RES NET 5.1Kohm 14P 13RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP5.1KA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP5.1KA-ND
Resistor Networks, Arrays MDP5.1KA-ND
"5.1k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"5.1k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP14015K10GE04 MDP5.1KA-ND
Product Name RES NET 5.1K OHM 14P 13RES DIP Resistor Networks, Arrays
Resistance Range 5100 ohms 5100 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details