Vishay Intertechnology, Inc. RES NET 3.3K OHM 14P 13RES DIP MDP14013K30GE04

Description
RES NET 3.3Kohm 14P 13RES DIP
Request a Quote Datasheet
Description
RES NET 3.3Kohm 14P 13RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 3.3K OHM 14P 13RES DIP - MDP14013K30GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 3.3K OHM 14P 13RES DIP
MDP14013K30GE04
RES NET 3.3K OHM 14P 13RES DIP MDP14013K30GE04
RES NET 3.3Kohm 14P 13RES DIP

RES NET 3.3Kohm 14P 13RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP3.3KA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP3.3KA-ND
Resistor Networks, Arrays MDP3.3KA-ND
"3.3k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"3.3k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP14013K30GE04 MDP3.3KA-ND
Product Name RES NET 3.3K OHM 14P 13RES DIP Resistor Networks, Arrays
Resistance Range 3300 ohms 3300 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details