"270 Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
RES NET 270ohm 14P 13RES DIP
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MDP1401270RGE04-ND | MDP1401270RGE04 |
| Product Name | Resistor Networks, Arrays | RES NET 270 OHM 14P 13RES DIP |
| Configuration | Chip Array | |
| Category / Application | General Use | |
| Mounting / Packaging | ThroughHole; "14-DIP | |
| Resistance Range | 270 ohms | 270 ohms |