Vishay Intertechnology, Inc. RES NET 100K OHM 14P 13RES DIP MDP1401100KGE04

Description
RES NET 100Kohm 14P 13RES DIP
Request a Quote Datasheet
Description
RES NET 100Kohm 14P 13RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 100K OHM 14P 13RES DIP - MDP1401100KGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 100K OHM 14P 13RES DIP
MDP1401100KGE04
RES NET 100K OHM 14P 13RES DIP MDP1401100KGE04
RES NET 100Kohm 14P 13RES DIP

RES NET 100Kohm 14P 13RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP1401100KGE04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP1401100KGE04-ND
Resistor Networks, Arrays MDP1401100KGE04-ND
"100k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"100k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP1401100KGE04 MDP1401100KGE04-ND
Product Name RES NET 100K OHM 14P 13RES DIP Resistor Networks, Arrays
Resistance Range 100000 ohms 100000 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R823JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details