Vishay Intertechnology, Inc. OEM Parts - OEM Parts (M - N) - MDP1401-221G MDP1401-221G

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078424-MDP1401-221G Termination: Pin Number of Terminals: 14 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 220 Ω Power Rating: 1.73 W Number of Resistors: 13 Terminal Pitch: 2.54 mm Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MDP1401-221GMDP14-01 -221G; MDP1401221G; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078424-MDP1401-221G Termination: Pin Number of Terminals: 14 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 220 Ω Power Rating: 1.73 W Number of Resistors: 13 Terminal Pitch: 2.54 mm Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MDP1401-221GMDP14-01 -221G; MDP1401221G; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MDP1401-221G - 1078424-MDP1401-221G - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MDP1401-221G
1078424-MDP1401-221G
OEM Parts - OEM Parts (M - N) - MDP1401-221G 1078424-MDP1401-221G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078424-MDP1401-221G Termination: Pin Number of Terminals: 14 Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Resistance: 220 Ω Power Rating: 1.73 W Number of Resistors: 13 Terminal Pitch: 2.54 mm Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MDP1401-221GMDP14-01 -221G; MDP1401221G; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078424-MDP1401-221G
Termination: Pin
Number of Terminals: 14
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 220 Ω
Power Rating: 1.73 W
Number of Resistors: 13
Terminal Pitch: 2.54 mm
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MDP1401-221GMDP14-01-221G; MDP1401221G;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1078424-MDP1401-221G
Product Name OEM Parts - OEM Parts (M - N) - MDP1401-221G
Unlock Full Specs
to access all available technical data