Vishay Intertechnology, Inc. DIP Resistor MDP1401-103G

Description
Res Net 14B 10K 13RES DIP Tube Product overview: MDP1401-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1401-103G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Net 14B 10K 13RES DIP Tube Product overview: MDP1401-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1401-103G can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Resistor - 50-MDP1401-103G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Resistor
50-MDP1401-103G
DIP Resistor 50-MDP1401-103G
Res Net 14B 10K 13RES DIP Tube Product overview: MDP1401-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1401-103G can be used for catalog matching and distributor lookup.

Res Net 14B 10K 13RES DIP Tube Product overview: MDP1401-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1401-103G can be used for catalog matching and distributor lookup.

Supplier's Site
Resistor Networks, Arrays - MDP1401-103G - 1012211-MDP1401-103G - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP1401-103G
1012211-MDP1401-103G
Resistor Networks, Arrays - MDP1401-103G 1012211-MDP1401-103G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012211-MDP1401-103G Number of Circuits: 13 Resistance: 10 kΩ Number of Pins: 14 Categories: Resistor Networks,Arrays Alternative Parts (Cross-Reference): MDP1401-103GMDP14-01 -103G; MDP1401103G; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012211-MDP1401-103G
Number of Circuits: 13
Resistance: 10 kΩ
Number of Pins: 14
Categories: Resistor Networks,Arrays
Alternative Parts (Cross-Reference): MDP1401-103GMDP14-01-103G; MDP1401103G;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 50-MDP1401-103G 1012211-MDP1401-103G
Product Name DIP Resistor Resistor Networks, Arrays - MDP1401-103G
Resistance Range 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details