300 Ohms ±0.005% 0.3W Through Hole Resistor Radial Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | MCZ300R00V-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Radial |
| Resistance Range | 300 ohms |