Vishay Intertechnology, Inc. Through Hole Resistors MCY1K0924T

Description
1.0924 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
1.0924 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MCY1K0924T-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MCY1K0924T-ND
Through Hole Resistors MCY1K0924T-ND
1.0924 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil

1.0924 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MCY1K0924T-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details