Vishay Intertechnology, Inc. Through Hole Resistors MCX50R000T

Description
50 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
50 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MCX50R000T-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MCX50R000T-ND
Through Hole Resistors MCX50R000T-ND
50 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil

50 Ohms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MCX50R000T-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details