Vishay Intertechnology, Inc. Through Hole Resistors MCX18K000B

Description
18 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
18 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MCX18K000B-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MCX18K000B-ND
Through Hole Resistors MCX18K000B-ND
18 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil

18 kOhms ±0.1% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1190787-MCX18K000B
Resistors - Through Hole Resistors 1190787-MCX18K000B
Win Source Part Number: 1190787-MCX18K000B Category: Resistors>Through Hole Resistors Series: MC Package: Bulk Height - Seated (Max): 0.335" (8.50mm) Standard Package: 1 Tolerance: ±0.1% Temperature Coefficient: ±5ppm/°C Power (Watts): 0.3W Composition: Metal Foil Number of Terminations: 2 Resistance: 18 kOhms Package / Case: Radial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.311" L x 0.091" W (7.90mm x 2.30mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 8533.21.0090 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1190787-MCX18K000B
Category: Resistors>Through Hole Resistors
Series: MC
Package: Bulk
Height - Seated (Max): 0.335" (8.50mm)
Standard Package: 1
Tolerance: ±0.1%
Temperature Coefficient: ±5ppm/°C
Power (Watts): 0.3W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 18 kOhms
Package / Case: Radial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.311" L x 0.091" W (7.90mm x 2.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0090
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number MCX18K000B-ND 1190787-MCX18K000B
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580268 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details