Vishay Precision Group Chip Resistor - Surface Mount MCW0612MC4709FP100

Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
47 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1115-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1115-1-ND
Chip Resistor - Surface Mount 749-1115-1-ND
47 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film

47 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 47R, 1%, 1W, 0612; Resistor Case Style Vishay - 13AC9336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 1W, 0612; Resistor Case Style Vishay
13AC9336
Res, 47R, 1%, 1W, 0612; Resistor Case Style Vishay 13AC9336
RES, 47R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 47R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47R, 1%, 1W, 0612; Resistor Case Style Vishay - 11AC3384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 1%, 1W, 0612; Resistor Case Style Vishay
11AC3384
Res, 47R, 1%, 1W, 0612; Resistor Case Style Vishay 11AC3384
RES, 47R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 47R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1115-1-ND 13AC9336
Product Name Chip Resistor - Surface Mount Res, 47R, 1%, 1W, 0612; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9280 ohms
View Details
2 suppliers