Vishay Precision Group Res, 47K, 1%, 1W, 0612; Resistor Case Style Vishay MCW0612MC4702FP100

Description
RES, 47K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 47K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 47K, 1%, 1W, 0612; Resistor Case Style Vishay - 10AC8064 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 1W, 0612; Resistor Case Style Vishay
10AC8064
Res, 47K, 1%, 1W, 0612; Resistor Case Style Vishay 10AC8064
RES, 47K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 47K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 1W, 0612; Resistor Case Style Vishay - 13AC9335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 1W, 0612; Resistor Case Style Vishay
13AC9335
Res, 47K, 1%, 1W, 0612; Resistor Case Style Vishay 13AC9335
RES, 47K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 47K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:47kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AC8064
Product Name Res, 47K, 1%, 1W, 0612; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0612 [1632 Metric]
Resistance Range 47000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details