Vishay Precision Group SMD Resistor MCW0612MC2209FP100

Description
Thin Film Resistors - SMD 1watt 22ohms 1% 50ppm Product overview: MCW0612MC2209FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC2209FP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1watt 22ohms 1% 50ppm Product overview: MCW0612MC2209FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC2209FP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1watt 22ohms 1% 50ppm Product overview: MCW0612MC2209FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC2209FP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1watt 22ohms 1% 50ppm Product overview: MCW0612MC2209FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC2209FP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCW0612MC2209FP100
1073260-MCW0612MC2209FP100
Chip Resistor - Surface Mount - MCW0612MC2209FP100 1073260-MCW0612MC2209FP100
Manufacturer: Vishay Win Source Part Number: 1073260-MCW0612MC220 9FP100 Packaging: Reel - TR Features: Anti-Sulfur Height - Seated (Max): 0.024" (0.60mm) Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Resistance (Ohms): 22 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1073260-MCW0612MC2209FP100
Packaging: Reel - TR
Features: Anti-Sulfur
Height - Seated (Max): 0.024" (0.60mm)
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Resistance (Ohms): 22
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Res, 22R, 1%, 1W, 0612; Resistor Case Style Vishay - 13AC9330 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1W, 0612; Resistor Case Style Vishay
13AC9330
Res, 22R, 1%, 1W, 0612; Resistor Case Style Vishay 13AC9330
RES, 22R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:22ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 22R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:22ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 1W, 0612; Resistor Case Style Vishay - 11AC3381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 1W, 0612; Resistor Case Style Vishay
11AC3381
Res, 22R, 1%, 1W, 0612; Resistor Case Style Vishay 11AC3381
RES, 22R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:22ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 22R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:22ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MCW0612MC2209FP100 1073260-MCW0612MC2209FP100 13AC9330
Product Name SMD Resistor Chip Resistor - Surface Mount - MCW0612MC2209FP100 Res, 22R, 1%, 1W, 0612; Resistor Case Style Vishay
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 22 ohms 22 ohms 22 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details