Vishay Precision Group Res, 20K, 1%, 1W, 0612; Resistor Case Style Vishay MCW0612MC2002FP100

Description
RES, 20K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:20kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 20K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:20kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 20K, 1%, 1W, 0612; Resistor Case Style Vishay - 13AC9329 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 1W, 0612; Resistor Case Style Vishay
13AC9329
Res, 20K, 1%, 1W, 0612; Resistor Case Style Vishay 13AC9329
RES, 20K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:20kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:20kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 1W, 0612; Resistor Case Style Vishay - 10AC8062 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 1W, 0612; Resistor Case Style Vishay
10AC8062
Res, 20K, 1%, 1W, 0612; Resistor Case Style Vishay 10AC8062
RES, 20K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:20kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 20K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:20kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AC9329
Product Name Res, 20K, 1%, 1W, 0612; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0612 [1632 Metric]
Resistance Range 20000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details