Vishay Precision Group Test and Measurement - Thermometers MCW0612MC2001FP100

Description
Category: Test and Measurement - Thermometers Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Power (Watts): 4W Composition: Metal Element Features: Polymeric PTC Resettable Fuse 16V 11 A Ih Through Hole Radial, Disc Temperature Coefficient: X7R Resistance: 100(ohm)
Request a Quote Datasheet
Description
Category: Test and Measurement - Thermometers Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Power (Watts): 4W Composition: Metal Element Features: Polymeric PTC Resettable Fuse 16V 11 A Ih Through Hole Radial, Disc Temperature Coefficient: X7R Resistance: 100(ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test and Measurement - Thermometers -  - Win Source Electronics
Laguna Hills, CA, United States
Test and Measurement - Thermometers
Test and Measurement - Thermometers
Category: Test and Measurement - Thermometers Mfr: Freescale Semiconductor Packaging: Bulk Part Status: Obsolete Tolerance: ±20% Power (Watts): 4W Composition: Metal Element Features: Polymeric PTC Resettable Fuse 16V 11 A Ih Through Hole Radial, Disc Temperature Coefficient: X7R Resistance: 100(ohm)

Category: Test and Measurement - Thermometers
Mfr: Freescale Semiconductor
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Power (Watts): 4W
Composition: Metal Element
Features: Polymeric PTC Resettable Fuse 16V 11 A Ih Through Hole Radial, Disc
Temperature Coefficient: X7R
Resistance: 100(ohm)

Buy Now Datasheet
Thin Film Resistors - SMD 1watt 2Kohms 1% 50ppm Product overview: MCW0612MC2001FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC2001FP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1watt 2Kohms 1% 50ppm Product overview: MCW0612MC2001FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC2001FP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K, 1%, 1W, 0612; Resistor Case Style Vishay - 14AC7258 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 1W, 0612; Resistor Case Style Vishay
14AC7258
Res, 2K, 1%, 1W, 0612; Resistor Case Style Vishay 14AC7258
RES, 2K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:2kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:2kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 1W, 0612; Resistor Case Style Vishay - 13AC9328 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 1W, 0612; Resistor Case Style Vishay
13AC9328
Res, 2K, 1%, 1W, 0612; Resistor Case Style Vishay 13AC9328
RES, 2K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:2kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 2K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:2kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCW0612MC2001FP100 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCW0612MC2001FP100
Chip Resistor - Surface Mount MCW0612MC2001FP100
RES SMD 2K OHM 1/2W 1206 WIDE

RES SMD 2K OHM 1/2W 1206 WIDE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-MCW0612MC2001FP100 14AC7258 MCW0612MC2001FP100
Product Name Test and Measurement - Thermometers SMD Resistor Res, 2K, 1%, 1W, 0612; Resistor Case Style Vishay Chip Resistor - Surface Mount
Tolerance 20 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 1 watts 0.5000 watts
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details