Vishay Precision Group Res, 1K5, 1%, 1W, 0612; Resistor Case Style Vishay MCW0612MC1501FP100

Description
RES, 1K5, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:1.5kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 1K5, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:1.5kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K5, 1%, 1W, 0612; Resistor Case Style Vishay - 14AC7257 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 1W, 0612; Resistor Case Style Vishay
14AC7257
Res, 1K5, 1%, 1W, 0612; Resistor Case Style Vishay 14AC7257
RES, 1K5, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:1.5kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K5, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:1.5kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 1W, 0612; Resistor Case Style Vishay - 13AC9326 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 1W, 0612; Resistor Case Style Vishay
13AC9326
Res, 1K5, 1%, 1W, 0612; Resistor Case Style Vishay 13AC9326
RES, 1K5, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:1.5kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K5, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:1.5kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AC7257
Product Name Res, 1K5, 1%, 1W, 0612; Resistor Case Style Vishay
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0612 [1632 Metric]
Resistance Range 1500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details