Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCW0612MC1009FP100

Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 749-1112-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
749-1112-1-ND
Chip Resistor - Surface Mount 749-1112-1-ND
10 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film

10 Ohms ±1% 0.5W, 1/2W Chip Resistor Wide 1206 (3216 Metric), 0612 Anti-Sulfur, Automotive AEC-Q200 Thin Film

Buy Now Datasheet
Res, 10R, 1%, 1W, 0612; Resistor Case Style Vishay - 13AC9325 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, 0612; Resistor Case Style Vishay
13AC9325
Res, 10R, 1%, 1W, 0612; Resistor Case Style Vishay 13AC9325
RES, 10R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:10ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 10R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:10ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 1W, 0612; Resistor Case Style Vishay - 11AC3379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 1W, 0612; Resistor Case Style Vishay
11AC3379
Res, 10R, 1%, 1W, 0612; Resistor Case Style Vishay 11AC3379
RES, 10R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:10ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 10R, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:10ohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1112-1-ND 13AC9325
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 1W, 0612; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; Wide 1206 0612 [1632 Metric]
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details