Vishay Intertechnology, Inc. SMD Resistor MCW0612MC1003FP100

Description
Thin Film Resistors - SMD 1watt 100Kohms 1% 50ppm Product overview: MCW0612MC1003FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC1003FP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1watt 100Kohms 1% 50ppm Product overview: MCW0612MC1003FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC1003FP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1watt 100Kohms 1% 50ppm Product overview: MCW0612MC1003FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC1003FP10 0 can be used for catalog matching and distributor lookup.

Thin Film Resistors - SMD 1watt 100Kohms 1% 50ppm Product overview: MCW0612MC1003FP100 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0612MC1003FP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1076585-MCW0612MC1003FP100
Resistors - Chip Resistor - Surface Mount 1076585-MCW0612MC1003FP100
Win Source Part Number: 1076585-MCW0612MC100 3FP100 Category: Resistors>Chip Resistor - Surface Mount Series: MCW AT - Professional Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thin Film Number of Terminations: 2 Resistance: 100 kOhms Package / Case: Wide 1206 (3216 Metric), 0612 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.063" L x 0.122" W (1.60mm x 3.10mm) Alternative Parts (Cross-Reference): MMU01020C1003FB300; CPF0603F100KC1; MMB02070C1003FB200; MMA02040C1003FB300; RT0805FRE07100KL; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1128-6,749-1128- 1,749-1128-2

Win Source Part Number: 1076585-MCW0612MC1003FP100
Category: Resistors>Chip Resistor - Surface Mount
Series: MCW AT - Professional
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thin Film
Number of Terminations: 2
Resistance: 100 kOhms
Package / Case: Wide 1206 (3216 Metric), 0612
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.063" L x 0.122" W (1.60mm x 3.10mm)
Alternative Parts (Cross-Reference): MMU01020C1003FB300; CPF0603F100KC1; MMB02070C1003FB200; MMA02040C1003FB300; RT0805FRE07100KL;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1128-6,749-1128-1,749-1128-2

Buy Now Datasheet
Res, 100K, 1%, 1W, 0612; Resistor Case Style Vishay - 13AC9324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1W, 0612; Resistor Case Style Vishay
13AC9324
Res, 100K, 1%, 1W, 0612; Resistor Case Style Vishay 13AC9324
RES, 100K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:100kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 100K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:100kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, 100K, 1%, 1W, 0612; Resistor Case Style Vishay - 10AC8061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 1W, 0612; Resistor Case Style Vishay
10AC8061
Res, 100K, 1%, 1W, 0612; Resistor Case Style Vishay 10AC8061
RES, 100K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:100kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 100K, 1%, 1W, 0612; Resistor Case Style:0612 [1632 Metric]; Resistance:100kohm; Product Range:MCW0612 Series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:1W; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-MCW0612MC1003FP100 1076585-MCW0612MC1003FP100 13AC9324
Product Name SMD Resistor Resistors - Chip Resistor - Surface Mount Res, 100K, 1%, 1W, 0612; Resistor Case Style Vishay
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details