Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCW0406MD8450BP100

Description
845 Ohms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
845 Ohms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCW0406MD8450BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCW0406MD8450BP100-ND
Chip Resistor - Surface Mount MCW0406MD8450BP100-ND
845 Ohms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

845 Ohms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1382879-MCW0406MD8450BP100 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1382879-MCW0406MD8450BP100
Resistors - Chip Resistor - Surface Mount 1382879-MCW0406MD8450BP100
Win Source Part Number: 1382879-MCW0406MD845 0BP100 Category: Resistors>Chip Resistor - Surface Mount Series: MCW AT - Precision Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Size / Dimension: 0.039" L x 0.063" W (1.00mm x 1.60mm) Height - Seated (Max): 0.014" (0.35mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 845 Ohms Package / Case: Wide 0604 (1610 Metric), 0406 Supplier Device Package: 0406 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8533.21.0030 Mfr: Vishay Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1,000 pcs

Win Source Part Number: 1382879-MCW0406MD8450BP100
Category: Resistors>Chip Resistor - Surface Mount
Series: MCW AT - Precision
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Size / Dimension: 0.039" L x 0.063" W (1.00mm x 1.60mm)
Height - Seated (Max): 0.014" (0.35mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 845 Ohms
Package / Case: Wide 0604 (1610 Metric), 0406
Supplier Device Package: 0406
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8533.21.0030
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,000 pcs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number MCW0406MD8450BP100-ND 1382879-MCW0406MD8450BP100
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Wide 0604
Resistance Range 845 ohms 845 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD334GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details