Vishay Intertechnology, Inc. SMD 4W Resistor MCW0406MD8251BP100

Description
RES SMD 8.25K OHM 1/4W 0604 WIDE Product overview: MCW0406MD8251BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD8251BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 8.25K OHM 1/4W 0604 WIDE Product overview: MCW0406MD8251BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD8251BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4W Resistor - 52-MCW0406MD8251BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCW0406MD8251BP100
SMD 4W Resistor 52-MCW0406MD8251BP100
RES SMD 8.25K OHM 1/4W 0604 WIDE Product overview: MCW0406MD8251BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD8251BP10 0 can be used for catalog matching and distributor lookup.

RES SMD 8.25K OHM 1/4W 0604 WIDE Product overview: MCW0406MD8251BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD8251BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCW0406MD8251BP100
788391-MCW0406MD8251BP100
Chip Resistor - Surface Mount - MCW0406MD8251BP100 788391-MCW0406MD8251BP100
Manufacturer: Vishay Beyschlag Win Source Part Number: 788391-MCW0406MD8251 BP100 Series: MCW0406 - Precision Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Wide 0604 (1610 Metric), 0406 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 8.25k Composition: Thin Film Number of Terminations: 2 Family Name: MCW 0406 AT Categories: Resistors Dimension: 0.039" L x 0.063" W (1.00mm x 1.60mm) Manufacturer Package: 0406 Height - Seated (Maximum): 0.014" (0.35mm) ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Beyschlag
Win Source Part Number: 788391-MCW0406MD8251BP100
Series: MCW0406 - Precision
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Wide 0604 (1610 Metric), 0406
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 8.25k
Composition: Thin Film
Number of Terminations: 2
Family Name: MCW 0406 AT
Categories: Resistors
Dimension: 0.039" L x 0.063" W (1.00mm x 1.60mm)
Manufacturer Package: 0406
Height - Seated (Maximum): 0.014" (0.35mm)
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MCW0406MD8251BP100 788391-MCW0406MD8251BP100
Product Name SMD 4W Resistor Chip Resistor - Surface Mount - MCW0406MD8251BP100
Mounting / Packaging Wide 0604 (1610 Metric), 0406
Resistance Range 8250 ohms 8250 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details