Vishay Precision Group Res, Thin Film, 4K99, 0.1%, 0.25W, 0406; Resistance Vishay MCW0406MD4991BP100

Description
RES, THIN FILM, 4K99, 0.1%, 0.25W, 0406; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, THIN FILM, 4K99, 0.1%, 0.25W, 0406; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thin Film, 4K99, 0.1%, 0.25W, 0406; Resistance Vishay - 31W9030 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 4K99, 0.1%, 0.25W, 0406; Resistance Vishay
31W9030
Res, Thin Film, 4K99, 0.1%, 0.25W, 0406; Resistance Vishay 31W9030
RES, THIN FILM, 4K99, 0.1%, 0.25W, 0406; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, 4K99, 0.1%, 0.25W, 0406; Resistance:4.99kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:0406 [1016 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31W9030
Product Name Res, Thin Film, 4K99, 0.1%, 0.25W, 0406; Resistance Vishay
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0406 [1016 Metric]
Resistance Range 4990 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details