Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCW0406MD3002BP100

Description
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCW0406MD3002BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCW0406MD3002BP100-ND
Chip Resistor - Surface Mount MCW0406MD3002BP100-ND
30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 4W Resistor - 52-MCW0406MD3002BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-MCW0406MD3002BP100
SMD 4W Resistor 52-MCW0406MD3002BP100
RES SMD 30K OHM 1/4W 0604 WIDE Product overview: MCW0406MD3002BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD3002BP10 0 can be used for catalog matching and distributor lookup.

RES SMD 30K OHM 1/4W 0604 WIDE Product overview: MCW0406MD3002BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD3002BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCW0406MD3002BP100
788384-MCW0406MD3002BP100
Chip Resistor - Surface Mount - MCW0406MD3002BP100 788384-MCW0406MD3002BP100
Manufacturer: Vishay Beyschlag Win Source Part Number: 788384-MCW0406MD3002 BP100 Series: MCW0406 - Precision Packaging: Reel package Operating Temperature Range: -55°C ~ 155°C Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Wide 0604 (1610 Metric), 0406 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 30k Composition: Thin Film Number of Terminations: 2 Family Name: MCW 0406 AT Categories: Resistors Dimension: 0.039" L x 0.063" W (1.00mm x 1.60mm) Manufacturer Package: 0406 Height - Seated (Maximum): 0.014" (0.35mm) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Beyschlag
Win Source Part Number: 788384-MCW0406MD3002BP100
Series: MCW0406 - Precision
Packaging: Reel package
Operating Temperature Range: -55°C ~ 155°C
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Wide 0604 (1610 Metric), 0406
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 30k
Composition: Thin Film
Number of Terminations: 2
Family Name: MCW 0406 AT
Categories: Resistors
Dimension: 0.039" L x 0.063" W (1.00mm x 1.60mm)
Manufacturer Package: 0406
Height - Seated (Maximum): 0.014" (0.35mm)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors
Product Number MCW0406MD3002BP100-ND 52-MCW0406MD3002BP100 788384-MCW0406MD3002BP100
Product Name Chip Resistor - Surface Mount SMD 4W Resistor Chip Resistor - Surface Mount - MCW0406MD3002BP100
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Wide 0604 Wide 0604 (1610 Metric), 0406
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers