Vishay Intertechnology, Inc. SMD 180 OHM 4W Resistor MCW0406MD1800BP100

Description
RES SMD 180 OHM 1/4W 0604 WIDE Product overview: MCW0406MD1800BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD1800BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 180 OHM 1/4W 0604 WIDE Product overview: MCW0406MD1800BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD1800BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180 OHM 4W Resistor - 52-MCW0406MD1800BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180 OHM 4W Resistor
52-MCW0406MD1800BP100
SMD 180 OHM 4W Resistor 52-MCW0406MD1800BP100
RES SMD 180 OHM 1/4W 0604 WIDE Product overview: MCW0406MD1800BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD1800BP10 0 can be used for catalog matching and distributor lookup.

RES SMD 180 OHM 1/4W 0604 WIDE Product overview: MCW0406MD1800BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD1800BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCW0406MD1800BP100
1075710-MCW0406MD1800BP100
Chip Resistor - Surface Mount - MCW0406MD1800BP100 1075710-MCW0406MD1800BP100
Manufacturer: Vishay Win Source Part Number: 1075710-MCW0406MD180 0BP100 Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Height - Seated (Max): 0.014" (0.35mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.25W, 1/4W Resistance (Ohms): 180 Composition: Thin Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0406 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1075710-MCW0406MD1800BP100
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height - Seated (Max): 0.014" (0.35mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.25W, 1/4W
Resistance (Ohms): 180
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0406
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-MCW0406MD1800BP100 1075710-MCW0406MD1800BP100
Product Name SMD 180 OHM 4W Resistor Chip Resistor - Surface Mount - MCW0406MD1800BP100
Mounting / Packaging Wide 0604 (1610 Metric), 0406
Resistance Range 180 ohms 180 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details