Vishay Intertechnology, Inc. SMD 127 OHM 4W Resistor MCW0406MD1270BP100

Description
RES SMD 127 OHM 1/4W 0604 WIDE Product overview: MCW0406MD1270BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD1270BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 127 OHM 1/4W 0604 WIDE Product overview: MCW0406MD1270BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD1270BP10 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 127 OHM 4W Resistor - 52-MCW0406MD1270BP100 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 127 OHM 4W Resistor
52-MCW0406MD1270BP100
SMD 127 OHM 4W Resistor 52-MCW0406MD1270BP100
RES SMD 127 OHM 1/4W 0604 WIDE Product overview: MCW0406MD1270BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD1270BP10 0 can be used for catalog matching and distributor lookup.

RES SMD 127 OHM 1/4W 0604 WIDE Product overview: MCW0406MD1270BP100 from Vishay BC Components is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 127 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 127 OHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MCW0406MD1270BP100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MCW0406MD1270BP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCW0406MD1270BP100-ND
Chip Resistor - Surface Mount MCW0406MD1270BP100-ND
127 Ohms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

127 Ohms ±0.1% 0.25W, 1/4W Chip Resistor Wide 0604 (1610 Metric), 0406 Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 52-MCW0406MD1270BP100 MCW0406MD1270BP100-ND
Product Name SMD 127 OHM 4W Resistor Chip Resistor - Surface Mount
Mounting / Packaging Wide 0604 (1610 Metric), 0406 Wide 0604
Resistance Range 127 ohms 127 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Standards and Certifications RoHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details